Thin Film Resistors - SMD RN 0603 698R 0.1% 10PPM 1K RL
RES SMD 698 OHM 0.1% 1/16W 0603
RES SMD 698 OHM 0.1% 1/16W 0603
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RN73 Series, 698 ohm, 63 mW, - 0.1%, 50 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J698RBTDF | 1712-RN73C1J698RBTDFCT-ND | 23R6470 |
| Product Name | Thin Film Resistors - SMD RN 0603 698R 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 698 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |