TE Connectivity Chip Resistor - Surface Mount RN73C1J68R1BTDF

Description
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J68R1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J68R1BTDF-ND
Chip Resistor - Surface Mount RN73C1J68R1BTDF-ND
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 68R1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J68R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 68R1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J68R1BTDF
Fixed Resistors; RN 0603 68R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J68R1BTDF
Fixed Resistors; RN 0603 68R1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 68R1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 68R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6500
Res, 68R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6500
RES, 68R1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J68R1BTDF-ND RN73C1J68R1BTDF 98Y6500
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 68R1 0.1% 10PPM 1K RL ( Holsworthy ) Res, 68R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers