681 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD RN 0603 681R 0.1% 10PPM 1K RL
RES SMD 681 OHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J681RBTDF-ND | RN73C1J681RBTDF | RN73C1J681RBTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 681R 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 681 ohms | 681 ohms |