TE Connectivity Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J665RBTG

Description
Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J665RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J665RBTG
Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J665RBTG
Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J665RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J665RBTG-ND
Chip Resistor - Surface Mount RN73C1J665RBTG-ND
665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J665RBTG RN73C1J665RBTG-ND
Product Name Fixed Resistors; RN 0603 665R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details