TE Connectivity RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE... RN73C1J649RBTG

Description
RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE... - RN73C1J649RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE...
RN73C1J649RBTG
RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE... RN73C1J649RBTG
RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J649RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J649RBTG-ND
Chip Resistor - Surface Mount RN73C1J649RBTG-ND
649 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 649 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 20R7441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 649 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
20R7441
Resistor, Thin Film, 649 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity 20R7441
RESISTOR, THIN FILM, 649 OHM, 63mW, ±0.1%; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 649 OHM, 63mW, ±0.1%; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J649RBTG RN73C1J649RBTG-ND 20R7441
Product Name RESISTORS 0603 10PPM 649R RESISTORS 0603 10PPM 649R; THIN FILM; RESISTANCE:649R; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Resistor, Thin Film, 649 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details