649 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 649R 0.1% 10PPM 1K RL ( Holsworthy )
RES, 649R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 649 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES SMD 649 OHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J649RBTDF-ND | RN73C1J649RBTDF | 98Y6499 | 99W9121 | RN73C1J649RBTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 649R 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 649R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 649 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 649 ohms | 649 ohms | 649 ohms |