TE Connectivity Chip Resistor - Surface Mount RN73C1J634RBTDF

Description
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J634RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J634RBTDF-ND
Chip Resistor - Surface Mount RN73C1J634RBTDF-ND
634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

634 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 634R 0.1% 10PPM 1K RL - RN73C1J634RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 634R 0.1% 10PPM 1K RL
RN73C1J634RBTDF
Thin Film Resistors - SMD RN 0603 634R 0.1% 10PPM 1K RL RN73C1J634RBTDF
Thin Film Resistors - SMD RN 0603 634R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 634R 0.1% 10PPM 1K RL

Supplier's Site
Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9208
Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9208
RES, 634R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:634ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 634R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:634ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6284
Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6284
RES, 634R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:634ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 634R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:634ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J634RBTDF-ND RN73C1J634RBTDF 05AC9208
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 634R 0.1% 10PPM 1K RL Res, 634R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers