TE Connectivity Chip Resistor - Surface Mount RN73C1J619RBTG

Description
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J619RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J619RBTG-ND
Chip Resistor - Surface Mount RN73C1J619RBTG-ND
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J619RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J619RBTG
Fixed Resistors; RN 0603 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J619RBTG
Fixed Resistors; RN 0603 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor;Thin Film;Res 619 Ohms;Pwr-Rtg0.063 W;Tol 0.1%;SMT;0603 - 70065208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 619 Ohms;Pwr-Rtg0.063 W;Tol 0.1%;SMT;0603
70065208
Resistor;Thin Film;Res 619 Ohms;Pwr-Rtg0.063 W;Tol 0.1%;SMT;0603 70065208
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C1J619RBTG-ND RN73C1J619RBTG 70065208
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor;Thin Film;Res 619 Ohms;Pwr-Rtg0.063 W;Tol 0.1%;SMT;0603
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details