TE Connectivity Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL RN73C1J5K76BTDF

Description
Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL - RN73C1J5K76BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL
RN73C1J5K76BTDF
Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL RN73C1J5K76BTDF
Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1170119-RN73C1J5K76BTDF
Resistors - Chip Resistor - Surface Mount 1170119-RN73C1J5K76BTDF
Win Source Part Number: 1170119-RN73C1J5K76B TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 5.76 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 7-1879133-9; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1879133-9,7-187913 3-9-ND Base Product Number: RN73C1J

Win Source Part Number: 1170119-RN73C1J5K76BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.76 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 7-1879133-9;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 7-1879133-9,7-1879133-9-ND
Base Product Number: RN73C1J

Buy Now Datasheet
SMD 0.063W 5760ohm 50V Resistor - 52-RN73C1J5K76BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 5760ohm 50V Resistor
52-RN73C1J5K76BTDF
SMD 0.063W 5760ohm 50V Resistor 52-RN73C1J5K76BTDF
Fixed Resistor, Thin Film, 0.063W, 5760ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J5K76BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 5760ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 5760ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J5K76BTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 5760ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J5K76BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 5760ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 5760ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J5K76BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J5K76BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J5K76BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J5K76BTDFTR-ND
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J5K76BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J5K76BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J5K76BTDFDKR-ND
RES SMD 5.76KOHM 0.1% 1/16W 0603

RES SMD 5.76KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J5K76BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J5K76BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J5K76BTDFCT-ND
RES SMD 5.76KOHM 0.1% 1/16W 0603

RES SMD 5.76KOHM 0.1% 1/16W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J5K76BTDF 1170119-RN73C1J5K76BTDF 52-RN73C1J5K76BTDF 1712-RN73C1J5K76BTDFTR-ND
Product Name Thin Film Resistors - SMD RN 0603 5K76 0.1% 10PPM 1K RL Resistors - Chip Resistor - Surface Mount SMD 0.063W 5760ohm 50V Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Resistance Range 5760 ohms 5760 ohms
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details