Thin Film Resistors - SMD RN 0603 5K62 0.1% 10PPM 1K RL
5.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
5.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
5.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RN73 Series, 5.62 kohm, 63 mW, - 0.1%, 50 V
RES, 5K62, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.62kohm;
Surface Mount Thin Film Resistor, RN73 Series, 5.62 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J5K62BTDF | A123356DKR-ND | 23R2901 | 98Y6487 | 99W9111 |
| Product Name | Thin Film Resistors - SMD RN 0603 5K62 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 5.62 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity | Res, 5K62, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 5.62 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use |