RESISTOR 0603 10PPM 59RRESISTOR 0603 10PPM 59R; Resistor element type:Thin Film; Resistance:59R; Cas...
59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 59 OHM 0.1% 1/16W 0603
RESISTOR, THIN FILM, 59 OHM, 63mW, 0.1%; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C1J59RBTG | RN73C1J59RBTG-ND | RN73C1J59RBTG | 20R7425 |
| Product Name | RESISTOR 0603 10PPM 59RRESISTOR 0603 10PPM 59R; Resistor element type:Thin Film; Resistance:59R; Cas... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thin Film, 59 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Resistance Range | 59 ohms | 59 ohms | 59 ohms |