56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 56R2RESISTOR 0603 10PPM 56R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:56.2...
RES SMD 56.2 OHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A105866-ND | RN73C1J56R2BTG | RN73C1J56R2BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 56R2RESISTOR 0603 10PPM 56R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:56.2... | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Resistance Range | 56.2 ohms | 56.2 ohms |