TE Connectivity Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J562RBTDF

Description
Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J562RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J562RBTDF
Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J562RBTDF
Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J562RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J562RBTDF-ND
Chip Resistor - Surface Mount RN73C1J562RBTDF-ND
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 562R, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity - 76Y5003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity
76Y5003
Res, 562R, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity 76Y5003
RES, 562R, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:562ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 562R, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:562ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 562 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 562 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9116
Surface Mount Thin Film Resistor, Rn73 Series, 562 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9116
Surface Mount Thin Film Resistor, RN73 Series, 562 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 562 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J562RBTDF RN73C1J562RBTDF-ND 76Y5003 99W9116
Product Name Fixed Resistors; RN 0603 562R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 562R, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 562 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers