TE Connectivity Chip Resistor - Surface Mount RN73C1J54R9BTD

Description
54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J54R9BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J54R9BTD-ND
Chip Resistor - Surface Mount RN73C1J54R9BTD-ND
54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

54.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 54R9 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J54R9BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 54R9 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J54R9BTD
Fixed Resistors; RN 0603 54R9 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J54R9BTD
Fixed Resistors; RN 0603 54R9 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 54R9 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J54R9BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J54R9BTD
Chip Resistor - Surface Mount RN73C1J54R9BTD
RES 54.9 OHM 0.1% 1/16W 0603

RES 54.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J54R9BTD-ND RN73C1J54R9BTD RN73C1J54R9BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 54R9 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details