TE Connectivity Chip Resistor - Surface Mount RN73C1J53R6BTG

Description
53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J53R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J53R6BTG-ND
Chip Resistor - Surface Mount RN73C1J53R6BTG-ND
53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 53R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J53R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 53R6 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J53R6BTG
Fixed Resistors; RN 0603 53R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J53R6BTG
Fixed Resistors; RN 0603 53R6 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 53R6 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 53R6, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity - 20R7416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 53R6, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
20R7416
Res, Thin Film, 53R6, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity 20R7416
RES, THIN FILM, 53R6, 0.1%, 0.063W, 0603; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 53R6, 0.1%, 0.063W, 0603; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J53R6BTG-ND RN73C1J53R6BTG 20R7416
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 53R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 53R6, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details