Fixed Resistors; RN 0603 536R 0.1% 10PPM 5K RL ( Holsworthy )
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RN 0603 536R 0.1% 10PPM 5K RL
RES 536 OHM 0.1% 1/16W 0603
| ASAP Semiconductor LLC | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J536RBTD | RN73C1J536RBTD-ND | 1111-RN73C1J536RBTDTR-ND | RN73C1J536RBTD |
| Product Name | Fixed Resistors; RN 0603 536R 0.1% 10PPM 5K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |