52.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 52R3RESISTOR 0603 10PPM 52R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:52.3...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J52R3BTG-ND | RN73C1J52R3BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 52R3RESISTOR 0603 10PPM 52R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:52.3... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 52.3 ohms |