TE Connectivity Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J52R3BTDF

Description
Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J52R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J52R3BTDF
Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J52R3BTDF
Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J52R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J52R3BTDF-ND
Chip Resistor - Surface Mount RN73C1J52R3BTDF-ND
52.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

52.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC2906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC2906
Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC2906
RES, 52R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 52R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6491
Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6491
RES, 52R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 52R3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J52R3BTDF RN73C1J52R3BTDF-ND 57AC2906
Product Name Fixed Resistors; RN 0603 52R3 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 52R3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details