523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 523R RESISTORS 0603 10PPM 523R; THIN FILM; RESISTANCE:523R; CASE STYLE:0603; SE...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J523RBTG-ND | RN73C1J523RBTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 523R RESISTORS 0603 10PPM 523R; THIN FILM; RESISTANCE:523R; CASE STYLE:0603; SE... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 523 ohms |