TE Connectivity Chip Resistor - Surface Mount RN73C1J523RBTDF

Description
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J523RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J523RBTDF-ND
Chip Resistor - Surface Mount RN73C1J523RBTDF-ND
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 523R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J523RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 523R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J523RBTDF
Fixed Resistors; RN 0603 523R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J523RBTDF
Fixed Resistors; RN 0603 523R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 523R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 523R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9179
Res, 523R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9179
RES, 523R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:523ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 523R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:523ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 523R, 0.1%, 0.063W, 0603; Resistor Case Style Te Connectivity - 04AJ4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 523R, 0.1%, 0.063W, 0603; Resistor Case Style Te Connectivity
04AJ4467
Res, Thin Film, 523R, 0.1%, 0.063W, 0603; Resistor Case Style Te Connectivity 04AJ4467
RES, THIN FILM, 523R, 0.1%, 0.063W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:523ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, THIN FILM, 523R, 0.1%, 0.063W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:523ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J523RBTDF-ND RN73C1J523RBTDF 05AC9179
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 523R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 523R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers