TE Connectivity RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;... RN73C1J51R1BTG

Description
RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;... - RN73C1J51R1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;...
RN73C1J51R1BTG
RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;... RN73C1J51R1BTG
RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;...

RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J51R1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J51R1BTG-ND
Chip Resistor - Surface Mount RN73C1J51R1BTG-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 51.1 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 51.1 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7412
Resistor, Thin Film, 51.1 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7412
RESISTOR, THIN FILM, 51.1 OHM, 63mW, 0.1%; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 51.1 OHM, 63mW, 0.1%; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J51R1BTG RN73C1J51R1BTG-ND 20R7412
Product Name RESISTOR 0603 10PPM 51R1RESISTOR 0603 10PPM 51R1; Resistor element type:Thin Film; Resistance:51.1R;... Chip Resistor - Surface Mount Resistor, Thin Film, 51.1 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details