TE Connectivity Chip Resistor - Surface Mount RN73C1J51R1BTDF

Description
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J51R1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J51R1BTDF-ND
Chip Resistor - Surface Mount RN73C1J51R1BTDF-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 51R1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J51R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 51R1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J51R1BTDF
Fixed Resistors; RN 0603 51R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J51R1BTDF
Fixed Resistors; RN 0603 51R1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 51R1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 51R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6489
Res, 51R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6489
RES, 51R1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J51R1BTDF-ND RN73C1J51R1BTDF 98Y6489
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 51R1 0.1% 10PPM 1K RL ( Holsworthy ) Res, 51R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details