TE Connectivity Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J4R87BTD

Description
Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J4R87BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J4R87BTD
Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J4R87BTD
Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A124660DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124660DKR-ND
Chip Resistor - Surface Mount A124660DKR-ND
4.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124660TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124660TR-ND
Chip Resistor - Surface Mount A124660TR-ND
4.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124660CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124660CT-ND
Chip Resistor - Surface Mount A124660CT-ND
4.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J4R87BTD A124660DKR-ND
Product Name Fixed Resistors; RN 0603 4R87 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details