TE Connectivity Chip Resistor - Surface Mount RN73C1J4R75BTD

Description
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124659DKR-ND
Chip Resistor - Surface Mount A124659DKR-ND
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124659TR-ND
Chip Resistor - Surface Mount A124659TR-ND
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124659CT-ND
Chip Resistor - Surface Mount A124659CT-ND
4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 4R75 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J4R75BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 4R75 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J4R75BTD
Fixed Resistors; RN 0603 4R75 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J4R75BTD
Fixed Resistors; RN 0603 4R75 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 4R75 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Res, 4R75, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1305
Res, 4R75, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1305
RES, 4R75, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.75ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4R75, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.75ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J4R75BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J4R75BTD
Chip Resistor - Surface Mount RN73C1J4R75BTD
RES SMD 4.75 OHM 0.1% 1/16W 0603

RES SMD 4.75 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A124659DKR-ND RN73C1J4R75BTD 01AH1305 RN73C1J4R75BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 4R75 0.1% 10PPM 5K RL ( Holsworthy ) Res, 4R75, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers