TE Connectivity Thin Film Resistors - SMD 4.99KOhm .063W 10PPM RN73C1J4K99BTG

Description
Thin Film Resistors - SMD 4.99KOhm .063W 10PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 4.99KOhm .063W 10PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 4.99KOhm .063W 10PPM - RN73C1J4K99BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 4.99KOhm .063W 10PPM
RN73C1J4K99BTG
Thin Film Resistors - SMD 4.99KOhm .063W 10PPM RN73C1J4K99BTG
Thin Film Resistors - SMD 4.99KOhm .063W 10PPM

Thin Film Resistors - SMD 4.99KOhm .063W 10PPM

Supplier's Site
Chip Resistor - Surface Mount - A105763-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105763-ND
Chip Resistor - Surface Mount A105763-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603 - 70065200 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603
70065200
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603 70065200
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C1J4K99BTG A105763-ND 70065200
Product Name Thin Film Resistors - SMD 4.99KOhm .063W 10PPM Chip Resistor - Surface Mount Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data