TE Connectivity Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL RN73C1J4K99BTDF

Description
Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL - RN73C1J4K99BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL
RN73C1J4K99BTDF
Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL RN73C1J4K99BTDF
Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - A123355TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123355TR-ND
Chip Resistor - Surface Mount A123355TR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123355CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123355CT-ND
Chip Resistor - Surface Mount A123355CT-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123355DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123355DKR-ND
Chip Resistor - Surface Mount A123355DKR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6469
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6469
RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9099
Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9099
Surface Mount Thin Film Resistor, RN73 Series, 4.99 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 4.99 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J4K99BTDF A123355TR-ND 98Y6469 99W9099
Product Name Thin Film Resistors - SMD RN 0603 4K99 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details