TE Connectivity Chip Resistor - Surface Mount RN73C1J4K53BTDF

Description
RES SMD 4.53KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 4.53KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J4K53BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J4K53BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J4K53BTDFDKR-ND
RES SMD 4.53KOHM 0.1% 1/16W 0603

RES SMD 4.53KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J4K53BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J4K53BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J4K53BTDFCT-ND
RES SMD 4.53KOHM 0.1% 1/16W 0603

RES SMD 4.53KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J4K53BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J4K53BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J4K53BTDFTR-ND
4.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 4K53 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J4K53BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 4K53 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J4K53BTDF
Fixed Resistors; RN 0603 4K53 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J4K53BTDF
Fixed Resistors; RN 0603 4K53 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 4K53 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6258
Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6258
RES, 4K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9134
Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9134
RES, 4K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C1J4K53BTDFDKR-ND RN73C1J4K53BTDF 06AC6258
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 4K53 0.1% 10PPM 1K RL ( Holsworthy ) Res, 4K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details