4.12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 4K12RESISTOR 0603 10PPM 4K12; THIN FILM; RESISTANCE:4.12KR; CASE STYLE:0603; SE...
RES, THIN FILM, 4K12, 0.1%, 0.063W, 0603; Resistance:4.12kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A105693-ND | RN73C1J4K12BTG | 20R7364 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 4K12RESISTOR 0603 10PPM 4K12; THIN FILM; RESISTANCE:4.12KR; CASE STYLE:0603; SE... | Res, Thin Film, 4K12, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |