TE Connectivity Chip Resistor - Surface Mount RN73C1J49R9BTG

Description
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105691-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105691-ND
Chip Resistor - Surface Mount A105691-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 49R9 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J49R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 49R9 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J49R9BTG
Fixed Resistors; RN 0603 49R9 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J49R9BTG
Fixed Resistors; RN 0603 49R9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 49R9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 49.9 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7403 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 49.9 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7403
Thin Film Resistor, 49.9 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7403
THIN FILM RESISTOR, 49.9 OHM, 63mW, 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

THIN FILM RESISTOR, 49.9 OHM, 63mW, 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 64AH8147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
64AH8147
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity 64AH8147
RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 49K9, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 51AK2103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
51AK2103
Res, 49K9, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 51AK2103
RES, 49K9, 0.1%, 0.063W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.063W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105691-ND RN73C1J49R9BTG 20R7403 64AH8147
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 49R9 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 49.9 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details