TE Connectivity Chip Resistor - Surface Mount RN73C1J49R9BTDF

Description
RES SMD 49.9 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 49.9 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J49R9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J49R9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J49R9BTDFDKR-ND
RES SMD 49.9 OHM 0.1% 1/16W 0603

RES SMD 49.9 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J49R9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J49R9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J49R9BTDFTR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J49R9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J49R9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J49R9BTDFCT-ND
RES SMD 49.9 OHM 0.1% 1/16W 0603

RES SMD 49.9 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 49R9 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J49R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 49R9 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J49R9BTDF
Fixed Resistors; RN 0603 49R9 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J49R9BTDF
Fixed Resistors; RN 0603 49R9 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 49R9 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6483
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6483
RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9107 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9107
Surface Mount Thin Film Resistor, Rn73 Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9107
Surface Mount Thin Film Resistor, RN73 Series, 49.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 49.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1J49R9BTDFDKR-ND RN73C1J49R9BTDF 98Y6483 99W9107
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 49R9 0.1% 10PPM 1K RL ( Holsworthy ) Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 49.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers