RESISTORS 0603 10PPM 49K9RESISTOR 0603 10PPM 49K9; THIN FILM; RESISTANCE:49.9KR; CASE STYLE:0603; SE...
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
THIN FILM RESISTOR, 49.9KOHM, 63mW, 0.1%; Resistance:49.9kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J49K9BTG | A105690-ND | 20R7402 |
| Product Name | RESISTORS 0603 10PPM 49K9RESISTOR 0603 10PPM 49K9; THIN FILM; RESISTANCE:49.9KR; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Thin Film Resistor, 49.9Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |