TE Connectivity Chip Resistor - Surface Mount RN73C1J499RBTG

Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105683-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105683-ND
Chip Resistor - Surface Mount A105683-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 499R RESISTORS 0603 10PPM 499R; THIN FILM; RESISTANCE:499R; CASE STYLE:0603; SE... - RN73C1J499RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 499R RESISTORS 0603 10PPM 499R; THIN FILM; RESISTANCE:499R; CASE STYLE:0603; SE...
RN73C1J499RBTG
RESISTORS 0603 10PPM 499R RESISTORS 0603 10PPM 499R; THIN FILM; RESISTANCE:499R; CASE STYLE:0603; SE... RN73C1J499RBTG
RESISTORS 0603 10PPM 499R RESISTORS 0603 10PPM 499R; THIN FILM; RESISTANCE:499R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 499R RESISTORS 0603 10PPM 499R; THIN FILM; RESISTANCE:499R; CASE STYLE:0603; SE...

Supplier's Site
Res, Thin Film, 499R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity - 20R7404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
20R7404
Res, Thin Film, 499R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity 20R7404
RES, THIN FILM, 499R, 0.1%, 0.063W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 499R, 0.1%, 0.063W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105683-ND RN73C1J499RBTG 20R7404
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 499R RESISTORS 0603 10PPM 499R; THIN FILM; RESISTANCE:499R; CASE STYLE:0603; SE... Res, Thin Film, 499R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details