RES SMD 499 OHM 0.1% 1/16W 0603
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 499 OHM 0.1% 1/16W 0603
Thin Film Resistors - SMD RN 0603 499R 0.1% 10PPM 1K RL
RES SMD 499 OHM 0.1% 1/16W 0603
RES, 499R, 0.1%, 0.063W, THIN FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-RN73C1J499RBTDFDKR-ND | RN73C1J499RBTDF | RN73C1J499RBTDF | 58AK1195 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 499R 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Res, 499R, 0.1%, 0.063W, Thin Film, 0603 Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Resistance Range | 499 ohms | 499 ohms |