TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers RN73C1J499KBTD

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Modular Position Controller - ACCURET+ 400 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
Specs
Features Other; Over current, over temperature, over/under voltage, I2T current foldback, brake signal, shunt control
Communication Expansion CAN, Expansion SPI
DC Input 12 to 56 volts
View Details