RES SMD 499K OHM 0.1% 1/16W 0603 Product overview: RN73C1J499KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J499KBTD can be used for catalog matching and distributor lookup.
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
499 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 499K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
RN 0603 499K 0.1 10PPM 5K RL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RN73C1J499KBTD | A124756CT-ND | 01AH1502 | 52AK7739 |
| Product Name | SMD 16W Resistor | Chip Resistor - Surface Mount | Res, 499K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Rn 0603 499K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | 0603 |
| Resistance Range | 499000 ohms | 499000 ohms | ||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | |
| Operating DC Voltage | 50 volts | 50 volts |