TE Connectivity Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL RN73C1J487RBTDF

Description
Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL - RN73C1J487RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL
RN73C1J487RBTDF
Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL RN73C1J487RBTDF
Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J487RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J487RBTDF-ND
Chip Resistor - Surface Mount RN73C1J487RBTDF-ND
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6266
Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6266
RES, 487R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 487R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9164
Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9164
RES, 487R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 487R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J487RBTDF RN73C1J487RBTDF-ND 06AC6266
Product Name Thin Film Resistors - SMD RN 0603 487R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 487R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details