TE Connectivity Chip Resistor - Surface Mount RN73C1J47R5BTG

Description
47.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J47R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J47R5BTG-ND
Chip Resistor - Surface Mount RN73C1J47R5BTG-ND
47.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

47.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0603 10PPM 47R5RESISTOR 0603 10PPM 47R5; Resistor element type:Thin Film; Resistance:47.5R;... - RN73C1J47R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 47R5RESISTOR 0603 10PPM 47R5; Resistor element type:Thin Film; Resistance:47.5R;...
RN73C1J47R5BTG
RESISTOR 0603 10PPM 47R5RESISTOR 0603 10PPM 47R5; Resistor element type:Thin Film; Resistance:47.5R;... RN73C1J47R5BTG
RESISTOR 0603 10PPM 47R5RESISTOR 0603 10PPM 47R5; Resistor element type:Thin Film; Resistance:47.5R;...

RESISTOR 0603 10PPM 47R5RESISTOR 0603 10PPM 47R5; Resistor element type:Thin Film; Resistance:47.5R;...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 47.5 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 20R7396 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 47.5 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
20R7396
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 47.5 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 20R7396
Surface Mount Chip Resistor, Thin Film, RN73 Series, 47.5 ohm, 63 mW, 0.1%, 50 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 47.5 ohm, 63 mW, 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J47R5BTG-ND RN73C1J47R5BTG 20R7396
Product Name Chip Resistor - Surface Mount RESISTOR 0603 10PPM 47R5RESISTOR 0603 10PPM 47R5; Resistor element type:Thin Film; Resistance:47.5R;... Surface Mount Chip Resistor, Thin Film, Rn73 Series, 47.5 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details