TE Connectivity RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE... RN73C1J47K5BTG

Description
RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE... - RN73C1J47K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE...
RN73C1J47K5BTG
RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE... RN73C1J47K5BTG
RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - A105682-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105682-ND
Chip Resistor - Surface Mount A105682-ND
47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J47K5BTG A105682-ND
Product Name RESISTORS 0603 10PPM 47K5RESISTOR 0603 10PPM 47K5; THIN FILM; RESISTANCE:47.5KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers