TE Connectivity Chip Resistor - Surface Mount RN73C1J475RBTG

Description
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J475RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J475RBTG-ND
Chip Resistor - Surface Mount RN73C1J475RBTG-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 475R 0.1% 10PPM CUT LENGTH - RN73C1J475RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 475R 0.1% 10PPM CUT LENGTH
RN73C1J475RBTG
Thin Film Resistors - SMD RN 0603 475R 0.1% 10PPM CUT LENGTH RN73C1J475RBTG
Thin Film Resistors - SMD RN 0603 475R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0603 475R 0.1% 10PPM CUT LENGTH

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 20R7398 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
20R7398
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 20R7398
Surface Mount Chip Resistor, Thin Film, RN73 Series, 475 ohm, 63 mW, 0.1%, 50 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 475 ohm, 63 mW, 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J475RBTG-ND RN73C1J475RBTG 20R7398
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 475R 0.1% 10PPM CUT LENGTH Surface Mount Chip Resistor, Thin Film, Rn73 Series, 475 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details