TE Connectivity Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J475RBTDF

Description
Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J475RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J475RBTDF
Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J475RBTDF
Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J475RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J475RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J475RBTDFCT-ND
RES SMD 475 OHM 0.1% 1/16W 0603

RES SMD 475 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J475RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J475RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J475RBTDFTR-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J475RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J475RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J475RBTDFDKR-ND
RES SMD 475 OHM 0.1% 1/16W 0603

RES SMD 475 OHM 0.1% 1/16W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J475RBTDF 1712-RN73C1J475RBTDFCT-ND
Product Name Fixed Resistors; RN 0603 475R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers