TE Connectivity Chip Resistor - Surface Mount RN73C1J475RBTD

Description
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J475RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J475RBTD-ND
Chip Resistor - Surface Mount RN73C1J475RBTD-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 475R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J475RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 475R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J475RBTD
Fixed Resistors; RN 0603 475R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J475RBTD
Fixed Resistors; RN 0603 475R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 475R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J475RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J475RBTD
Chip Resistor - Surface Mount RN73C1J475RBTD
RES 475 OHM 0.1% 1/16W 0603

RES 475 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J475RBTD-ND RN73C1J475RBTD RN73C1J475RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 475R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details