Fixed Resistors; RN 0603 46K4 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 46.4KOHM 0.1% 1/16W 0603
RES SMD 46.4KOHM 0.1% 1/16W 0603
46.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 46K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:46.4kohm;
RES, 46K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:46.4kohm;
RES SMD 46.4KOHM 0.1% 1/16W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J46K4BTDF | 1712-RN73C1J46K4BTDFCT-ND | 57AC2904 | RN73C1J46K4BTDF |
| Product Name | Fixed Resistors; RN 0603 46K4 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 46K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |