TE Connectivity Chip Resistor - Surface Mount RN73C1J45K3BTG

Description
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J45K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J45K3BTG-ND
Chip Resistor - Surface Mount RN73C1J45K3BTG-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 45K3RESISTOR 0603 10PPM 45K3; THIN FILM; RESISTANCE:45.3KR; CASE STYLE:0603; SE... - RN73C1J45K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 45K3RESISTOR 0603 10PPM 45K3; THIN FILM; RESISTANCE:45.3KR; CASE STYLE:0603; SE...
RN73C1J45K3BTG
RESISTORS 0603 10PPM 45K3RESISTOR 0603 10PPM 45K3; THIN FILM; RESISTANCE:45.3KR; CASE STYLE:0603; SE... RN73C1J45K3BTG
RESISTORS 0603 10PPM 45K3RESISTOR 0603 10PPM 45K3; THIN FILM; RESISTANCE:45.3KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 45K3RESISTOR 0603 10PPM 45K3; THIN FILM; RESISTANCE:45.3KR; CASE STYLE:0603; SE...

Supplier's Site
Resistor, Thin Film, 45.3Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 45.3Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7388
Resistor, Thin Film, 45.3Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7388
RESISTOR, THIN FILM, 45.3KOHM, 63mW, 0.1%; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 45.3KOHM, 63mW, 0.1%; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J45K3BTG-ND RN73C1J45K3BTG 20R7388
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 45K3RESISTOR 0603 10PPM 45K3; THIN FILM; RESISTANCE:45.3KR; CASE STYLE:0603; SE... Resistor, Thin Film, 45.3Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details