RESISTORS 0603 10PPM 442R RESISTORS 0603 10PPM 442R; THIN FILM; RESISTANCE:442R; CASE STYLE:0603; SE...
442 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RN 0603 442R 0.1% 10PPM CUT LENG
RES, THIN FILM, 442R, 0.1%, 0.063W, 0603; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J442RBTG | RN73C1J442RBTG-ND | 1111-RN73C1J442RBTG-ND | 20R7387 |
| Product Name | RESISTORS 0603 10PPM 442R RESISTORS 0603 10PPM 442R; THIN FILM; RESISTANCE:442R; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, 442R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | Precision Resistor | |
| Resistance Range | 442 ohms | 442 ohms |