TE Connectivity Chip Resistor - Surface Mount RN73C1J432RBTDF

Description
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J432RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J432RBTDF-ND
Chip Resistor - Surface Mount RN73C1J432RBTDF-ND
432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

432 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 432R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J432RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 432R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J432RBTDF
Fixed Resistors; RN 0603 432R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J432RBTDF
Fixed Resistors; RN 0603 432R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 432R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC2901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC2901
Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC2901
RES, 432R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 432R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6474
Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6474
RES, 432R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 432R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J432RBTDF-ND RN73C1J432RBTDF 57AC2901
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 432R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 432R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details