TE Connectivity Chip Resistor - Surface Mount RN73C1J432KBTDF

Description
RES 432 KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES 432 KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J432KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J432KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J432KBTDFDKR-ND
RES 432 KOHM 0.1% 1/16W 0603

RES 432 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J432KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J432KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J432KBTDFCT-ND
RES 432 KOHM 0.1% 1/16W 0603

RES 432 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J432KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J432KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J432KBTDFTR-ND
432 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

432 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J432KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J432KBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J432KBTDFTR-ND
RN 0603 432K 0.1% 10PPM 1K RL

RN 0603 432K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8813
Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8813
RES, 432K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 432K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9151
Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9151
RES, 432K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 432K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:432kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C1J432KBTDFDKR-ND 1111-RN73C1J432KBTDFTR-ND 10AC8813
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 432K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers