TE Connectivity Chip Resistor - Surface Mount RN73C1J42R2BTDF

Description
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J42R2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J42R2BTDF-ND
Chip Resistor - Surface Mount RN73C1J42R2BTDF-ND
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 42R2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J42R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 42R2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J42R2BTDF
Fixed Resistors; RN 0603 42R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J42R2BTDF
Fixed Resistors; RN 0603 42R2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 42R2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8812
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8812
RES, 42R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9146
Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9146
RES, 42R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J42R2BTDF-ND RN73C1J42R2BTDF 10AC8812
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 42R2 0.1% 10PPM 1K RL ( Holsworthy ) Res, 42R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers