RESISTORS 0603 10PPM 42K2RESISTOR 0603 10PPM 42K2; THIN FILM; RESISTANCE:42.2KR; CASE STYLE:0603; SE...
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RN73 Series, 42.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J42K2BTG | RN73C1J42K2BTG-ND | 26M2310 |
| Product Name | RESISTORS 0603 10PPM 42K2RESISTOR 0603 10PPM 42K2; THIN FILM; RESISTANCE:42.2KR; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 42.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 0.1000 +/- % |