TE Connectivity Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J42K2BTDF

Description
Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J42K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J42K2BTDF
Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J42K2BTDF
Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J42K2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J42K2BTDF-ND
Chip Resistor - Surface Mount RN73C1J42K2BTDF-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3130
Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3130
RES, 42K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9145
Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9145
RES, 42K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J42K2BTDF RN73C1J42K2BTDF-ND 08AC3130
Product Name Fixed Resistors; RN 0603 42K2 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 42K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers