TE Connectivity Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL RN73C1J422RBTDF

Description
Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL - RN73C1J422RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL
RN73C1J422RBTDF
Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL RN73C1J422RBTDF
Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J422RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J422RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J422RBTDFCT-ND
RES SMD 422 OHM 0.1% 1/16W 0603

RES SMD 422 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J422RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J422RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J422RBTDFDKR-ND
RES SMD 422 OHM 0.1% 1/16W 0603

RES SMD 422 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J422RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J422RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J422RBTDFTR-ND
422 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

422 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J422RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J422RBTDF
Chip Resistor - Surface Mount RN73C1J422RBTDF
RES SMD 422 OHM 0.1% 1/16W 0603

RES SMD 422 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J422RBTDF 1712-RN73C1J422RBTDFCT-ND RN73C1J422RBTDF
Product Name Thin Film Resistors - SMD RN 0603 422R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Connectors,Interconnects Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Wirewound Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 20 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details